74ABT573AD Part Information

Details for 74ABT573AD by Nexperia

Semiconductors - ICs>Logic>Latches

Part Downloads

Part Specifications

Logic Family / Base Number 74ABT573
Latch Type Transparent
IC Output Type Tri State Non Inverted
Propagation Delay 3.3ns
Output Current 64mA
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
No. of Bits 8bit
Logic IC Family 74ABT
Logic IC Base Number 74573, 74573
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Base Number 74
IC Generic Number 74ABT573
Logic Function Number 74573
Logic IC Function Octal D-Type Transparent Latch (3-State)
No. of Inputs 1
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74ABT573AD?

Additional datasheets, footprints and schematics for 74ABT573AD are listed in our Part Details tab. You can also find the 74ABT573AD image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74ABT573AD in the Pricing & Inventory tab next to part details. You can view 74ABT573AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74ABT573AD fall under?

The 74ABT573AD is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to 74ABT573AD when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74ABT573AD you can contact the distributor directly for product support, shipping queries etc.

Is the 74ABT573AD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 74ABT573AD have stock available?

There is no stock from authorised distributors for 74ABT573AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74ABT573AD often in real-time on the comparison pages.

What if I can't find stock of 74ABT573AD?

You can fill out our help required form which you can use to request a quote for 74ABT573AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 74ABT573AD

Loading...
Loading Results for 74ABT573AD
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us