74ABT244N Part Information
Details for 74ABT244N by Nexperia
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.8700 |
25 | 0.7830 |
50 | 0.7530 |
100 | 0.6730 |
250 | 0.6470 |
500 | 0.5870 |
1000 | 0.5340 |
2500 | 0.4970 |
Stock Information
Details
Part Downloads
Part Specifications
Logic Family / Base Number | 74ABT244 |
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ABT |
Logic IC Base Number | 74244, 74244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 74 |
IC Generic Number | 74ABT244 |
Logic Function Number | 74244 |
Logic IC Function | Octal Buffer / Line Driver 3-State |
No. of Gates | 8 |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current Max | 50µA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 74ABT244N?
Additional datasheets, footprints and schematics for 74ABT244N are listed in our Part Details tab. You can also find the 74ABT244N image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ABT244N in the Pricing & Inventory tab next to part details. You can view 74ABT244N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ABT244N fall under?
The 74ABT244N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74ABT244N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ABT244N you can contact the distributor directly for product support, shipping queries etc.
Is the 74ABT244N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 74ABT244N have stock available?
There is no stock from authorised distributors for 74ABT244N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ABT244N often in real-time on the comparison pages.
What if I can't find stock of 74ABT244N?
You can fill out our help required form which you can use to request a quote for 74ABT244N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.