Status: | Active |
---|---|
Series: | 74VHCT541A |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
2,057
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,057
in stock
|
Buy Now | |
element14
from US$0.47
|
2,057
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 5.5 ns (typ) at VCC = 5V |
Low power dissipation: ICC = 4 µA (max) at TA = 25°C |
Power down protection is provided on all inputs and outputs |
Pin and function compatible with 74HCT541 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHCT541A |
---|---|
Compliance | Pb-free |
Type | Buffer |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5.5 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
Buffer/Line Driver, Octal, Tssop-20 | Newark Electronics |
BUFFER/LINE DRIVER, OCTAL, TSSOP-20 | element14 |
74VHCT Series 5.5 V Octal Buffer/Line Driver 3-STATE Output - TSSOP-20 | Future Electronics |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74VHCT541AMTCX?
Additional datasheets, footprints and schematics for 74VHCT541AMTCX are listed on our Part Details page. You can also find images and similar parts to 74VHCT541AMTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHCT541AMTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHCT541AMTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHCT541AMTCX fall under?
The 74VHCT541AMTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74VHCT541AMTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHCT541AMTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHCT541AMTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHCT541AMTCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74VHCT541AMTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHCT541AMTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHCT541AMTCX?
You can fill out our help required form which you can use to request a quote for 74VHCT541AMTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.