Status: | Active |
---|---|
Series: | 74VHCT244A |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
1,338
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,338
in stock
|
Buy Now | |
element14
from US$0.32
|
1,338
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Speed: tPD = 5.9 ns (typ) at VCC = 5V |
Power down protection is provided on inputs and outputs |
Low power dissipation: ICC = 4 µA (max) @ TA = 25°C |
Pin and function compatible with 74HCT244 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHCT244A |
---|---|
Compliance | Pb-free |
Type | Buffer |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5.9 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
LEVEL SHIFTERS | Farnell |
Buffer/Driv, Octal, Tri-State, Tssop-20 | Newark Electronics |
BUFFER/DRIV, OCTAL, TRI-STATE, TSSOP-20 | element14 |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R | Avnet Silica |
74VHCT Series High Speed Octal Buffer/Line Driver w/ 3-STATE Output - TSSOP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a 74VHCT244AMTCX?
Additional datasheets, footprints and schematics for 74VHCT244AMTCX are listed on our Part Details page. You can also find images and similar parts to 74VHCT244AMTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHCT244AMTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHCT244AMTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHCT244AMTCX fall under?
The 74VHCT244AMTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74VHCT244AMTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHCT244AMTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHCT244AMTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHCT244AMTCX have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet Silica and Future Electronics have stock available or on a lead time for 74VHCT244AMTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHCT244AMTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHCT244AMTCX?
You can fill out our help required form which you can use to request a quote for 74VHCT244AMTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.