74VHCT244AMTC Standard Logic by ON Semiconductor

Octal Buffer/Line Driver with 3-STATE Outputs

Status: Unknown
Series: 74VHCT244A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VHCT244A is an advanced high speed CMOS octal bus transceiver fabricated with silicon gate CMOS technology. It achieves high speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. The VHCT244A is a non-inverting 3-STATE buffer having two active-LOW output enables. This device is designed to be used as 3-STATE memory address drivers, clock drivers, and bus oriented transmitter/receivers. Protection circuits ensure that 0V to 7V can be applied to the input and output (Note 1) pins without regard to the supply voltage. These circuits prevent device destruction due to mismatched supply and input/output voltages. This device can be used to interface 5V to 3V systems and two supply systems such as battery back up.

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Farnell
Farnell
from US$0.44
14,775
in stock
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now

Features

High Speed: tPD = 5.9 ns (typ) at VCC = 5V
Power down protection is provided on inputs and outputs
Low power dissipation: ICC = 4 µA (max) @ TA = 25°C
Pin and function compatible with 74HCT244
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free

Alternative Descriptions

IC, 74LVHCT, SMD | Farnell
Ic, 74Lvhct, Smd |Onsemi 74VHCT244AMTC | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74VHCT244AMTC?

Additional datasheets, footprints and schematics for 74VHCT244AMTC are listed on our Part Details page. You can also find images and similar parts to 74VHCT244AMTC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74VHCT244AMTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHCT244AMTC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74VHCT244AMTC fall under?

The 74VHCT244AMTC is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to 74VHCT244AMTC when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHCT244AMTC you can contact the distributor directly for product support, shipping queries etc.

Is the 74VHCT244AMTC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74VHCT244AMTC have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 74VHCT244AMTC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74VHCT244AMTC often in real-time on the comparison pages.

What if I can't find stock of 74VHCT244AMTC?

You can fill out our help required form which you can use to request a quote for 74VHCT244AMTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay