Status: | Active |
---|---|
Series: | 74VHCT14A |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
6
in stock
|
Buy Now | |
element14
from US$0.19
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High speed: tPD = 5.0 ns (typ) at TA = 25°C |
High noise immunity: VIH = 2.0V, VIL = 0.8V |
Power down protection is provided on all inputs and outputs |
Low noise: VOLP = 1.0V (max) |
Low power dissipation: ICC = 2 µA (max) @ TA = 25°C |
Pin and function compatible with 74HCT14 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHCT14A |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 8 |
Package Type | TSSOP-14 WB |
74VHCT Series 5.5 V Surface Mount High Speed CMOS Hex Schmitt Inverter -TSSOP-14 | Future Electronics |
Hex Inverter, Schmitt, 1 I/P, Tssop-14 | Newark Electronics |
HEX INVERTER, SCHMITT, 1 I/P, TSSOP-14 | element14 |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74VHCT14AMTCX?
Additional datasheets, footprints and schematics for 74VHCT14AMTCX are listed on our Part Details page. You can also find images and similar parts to 74VHCT14AMTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHCT14AMTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHCT14AMTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHCT14AMTCX fall under?
The 74VHCT14AMTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74VHCT14AMTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHCT14AMTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHCT14AMTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHCT14AMTCX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 74VHCT14AMTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHCT14AMTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHCT14AMTCX?
You can fill out our help required form which you can use to request a quote for 74VHCT14AMTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.