Status: | Unknown |
---|---|
Series: | 74VHC74 |
RoHS: | Compliant |
High Speed: fMAX = 170 MHz (typ) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low power dissipation: ICC = 2 µA (max) at TA = 25°C |
Pin and function compatible with 74HC74 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Flip Flop Dual D-Type Pos-Edge SOIC14 | RS |
D-Type Flip Flop, Dual, Soic-14 | Newark Electronics |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC N Rail | Avnet America |
74VHC CMOS, SMD, 74VHC74, SOIC14 | Farnell |
Where can I find additional details, specifications and documents for a 74VHC74M?
Additional datasheets, footprints and schematics for 74VHC74M are listed on our Part Details page. You can also find images and similar parts to 74VHC74M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC74M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC74M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC74M fall under?
The 74VHC74M is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to 74VHC74M when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC74M you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC74M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC74M have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 74VHC74M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC74M often in real-time on the comparison pages.
What if I can't find stock of 74VHC74M?
You can fill out our help required form which you can use to request a quote for 74VHC74M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.