Status: | Active |
---|---|
Series: | 74VHC595 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
725
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
4
in stock
|
Buy Now | |
element14
from US$0.53
|
4
in stock
|
Buy Now | |
Farnell
from US$0.51
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 5.4 ns (typ) at VCC = 5V |
Low power dissipation: ICC = 4 µA (max) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low noise: VOLP = 0.9V (typ) |
Pin and function compatible with 74HC595 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC595 |
---|---|
Compliance | Pb-free |
Type | Shift Register |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 9.4 |
IO Max (mA) | 8 |
Package Type | SOIC-16 |
ON Semiconductor, 74VHC595MX | RS |
Shift Register, Sipo, 8Bit, Nsoic-16 | Newark Electronics |
SHIFT REGISTER, SIPO, 8BIT, NSOIC-16 | element14 |
74VHC Series High Speed CMOS 8-Bit Shift Register w/ Output Latch - SOIC-16 | Future Electronics |
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74VHC595MX?
Additional datasheets, footprints and schematics for 74VHC595MX are listed on our Part Details page. You can also find images and similar parts to 74VHC595MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC595MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC595MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC595MX fall under?
The 74VHC595MX is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC595MX when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC595MX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC595MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC595MX have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 74VHC595MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC595MX often in real-time on the comparison pages.
What if I can't find stock of 74VHC595MX?
You can fill out our help required form which you can use to request a quote for 74VHC595MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.