Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.30
|
-
|
Buy Now |
Logic Family / Base Number | 74VHC4040 |
---|---|
Counter Type | Binary |
Clock Frequency | 210MHz |
Count Maximum | 75 |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
MSL | - |
Where can I find additional details, specifications and documents for a 74VHC4040MTC?
Additional datasheets, footprints and schematics for 74VHC4040MTC are listed on our Part Details page. You can also find images and similar parts to 74VHC4040MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC4040MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC4040MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC4040MTC fall under?
The 74VHC4040MTC is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to 74VHC4040MTC when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC4040MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC4040MTC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74VHC4040MTC have stock available?
Authorised distributors including element14 have stock available or on a lead time for 74VHC4040MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC4040MTC often in real-time on the comparison pages.
What if I can't find stock of 74VHC4040MTC?
You can fill out our help required form which you can use to request a quote for 74VHC4040MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.