Status: | Active |
---|---|
Series: | 74VHC244 |
RoHS: | Compliant |
Prices starting from US$0.15
High Speed: tPD = 3.9ns (typ) at VCC = 5V |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low noise: VOLP = 0.6V (typ) |
Low power dissipation: ICC = 4 µA (max) @ TA = 25°C |
Pin and function compatible with 74HC244 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC244 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3.9 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
IC: digital | Transfer Multisort Elektronik |
74VHC Series CMOS Octal Buffer/Line Driver w/ 3-STATE Output - TSSOP-20 | Future Electronics |
Octal Buf/Line Driver Rohs Compliant: Yes |Onsemi 74VHC244MTC | Newark Electronics |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a 74VHC244MTC?
Additional datasheets, footprints and schematics for 74VHC244MTC are listed on our Part Details page. You can also find images and similar parts to 74VHC244MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC244MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC244MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC244MTC fall under?
The 74VHC244MTC is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC244MTC when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC244MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC244MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC244MTC have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 74VHC244MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC244MTC often in real-time on the comparison pages.
What if I can't find stock of 74VHC244MTC?
You can fill out our help required form which you can use to request a quote for 74VHC244MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.