Status: | Active |
---|---|
Series: | 74VHC14 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
9,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,378
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,231
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1
in stock
|
Buy Now | |
element14
from US$0.19
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 5.5 ns (typ) at VCC = 5V |
Low power dissipation: ICC = 2 µA (Max) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (Min) |
Power down protection is provided on all inputs |
Low noise: VOLP = 0.8V (Max) |
Pin and function compatible with 74HC14 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC14 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5.5 |
IO Max (mA) | 8 |
Package Type | TSSOP-14 WB |
Hex Inverting Schmitt Trigger CMOS TSSOP | RS |
IC: digital | Transfer Multisort Elektronik |
Ic, Hex, Inver ,schmitt Trig,14Tssop | Newark Electronics |
IC, HEX, INVER ,SCHMITT TRIG,14TSSOP | element14 |
74VHC Series 5.5 V 8 mA Surface Mount Hex Schmitt Inverter - TSSOP-14 | Future Electronics |
Inverter Schmitt Trigger 6-Element 14-Pin TSSOP-WB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74VHC14MTCX?
Additional datasheets, footprints and schematics for 74VHC14MTCX are listed on our Part Details page. You can also find images and similar parts to 74VHC14MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC14MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC14MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC14MTCX fall under?
The 74VHC14MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC14MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC14MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC14MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC14MTCX have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 74VHC14MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC14MTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHC14MTCX?
You can fill out our help required form which you can use to request a quote for 74VHC14MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.