Status: | Unknown |
---|---|
Series: | 74VHC14 |
RoHS: | Compliant |
High Speed: tPD = 5.5 ns (typ) at VCC = 5V |
Low power dissipation: ICC = 2 µA (Max) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (Min) |
Power down protection is provided on all inputs |
Low noise: VOLP = 0.8V (Max) |
Pin and function compatible with 74HC14 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Hex Schmitt Inverter Rohs Compliant: Yes |Onsemi 74VHC14M | Newark Electronics |
74VHC CMOS, SMD, 74VHC14, SOIC14 | element14 |
Hex Inv Schmitt Trigger SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a 74VHC14M?
Additional datasheets, footprints and schematics for 74VHC14M are listed on our Part Details page. You can also find images and similar parts to 74VHC14M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC14M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC14M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC14M fall under?
The 74VHC14M is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC14M when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC14M you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC14M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC14M have stock available?
Authorised distributors including Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for 74VHC14M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC14M often in real-time on the comparison pages.
What if I can't find stock of 74VHC14M?
You can fill out our help required form which you can use to request a quote for 74VHC14M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.