Status: | Active |
---|---|
Series: | 74VHC132 |
RoHS: | Compliant |
Prices starting from US$0.17
High Speed: tPD = 3.9 ns (typ) at VCC = 5 V |
Power down protection is provided on all inputs |
Low power dissipation: ICC = 2 µA (max) at TA = 25°C |
Low noise: VOLP = 0.8 V (max) |
Pin and function compatible with 74HC132 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC132 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3.9 |
IO Max (mA) | 8 |
Package Type | TSSOP-14 WB |
MISCELLANEOUS MOSFETS | Farnell |
Nand Gate, Schmitt, Quad, 2 I/P, Tssop14 | Newark Electronics |
NAND GATE, SCHMITT, QUAD, 2 I/P, TSSOP14 | element14 |
IC: digital | Transfer Multisort Elektronik |
NAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | EBV Elektronik |
74VHC Series High Speed CMOS Quad 2-Input NAND Schmitt Trigger - TSSOP-14 | Future Electronics |
Where can I find additional details, specifications and documents for a 74VHC132MTCX?
Additional datasheets, footprints and schematics for 74VHC132MTCX are listed on our Part Details page. You can also find images and similar parts to 74VHC132MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC132MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC132MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC132MTCX fall under?
The 74VHC132MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74VHC132MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC132MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC132MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC132MTCX have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for 74VHC132MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC132MTCX often in real-time on the comparison pages.
What if I can't find stock of 74VHC132MTCX?
You can fill out our help required form which you can use to request a quote for 74VHC132MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.