Status: | Unknown |
---|---|
Series: | 74VHC125 |
RoHS: | Compliant |
High Speed: tPD = 3.8 ns (typ) at VCC = 5V |
Lower power dissipation: ICC = 4 µA (max) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low noise: VOLP = 0.8V (max) |
Pin and function compatible with 74HC125 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SOIC N Rail | Avnet America |
74VHC CMOS, SMD, 74VHC125, SOIC14 | element14 |
Where can I find additional details, specifications and documents for a 74VHC125M?
Additional datasheets, footprints and schematics for 74VHC125M are listed on our Part Details page. You can also find images and similar parts to 74VHC125M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC125M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC125M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC125M fall under?
The 74VHC125M is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74VHC125M when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC125M you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC125M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC125M have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for 74VHC125M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC125M often in real-time on the comparison pages.
What if I can't find stock of 74VHC125M?
You can fill out our help required form which you can use to request a quote for 74VHC125M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.