Status: | Active |
---|---|
Series: | 74VHC08 |
RoHS: | Compliant |
High Speed: tPD = 4.3 ns (typ) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low power dissipation: ICC = 2 µA (Max) @ TA = 25°C |
Low noise: VOLP = 0.8V (max) |
Pin and function compatible with 74HC08 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC08 |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 4.3 |
IO Max (mA) | 8 |
Package Type | SOIC-14 |
Quad 2-Input And Gate Rohs Compliant: Yes |Onsemi 74VHC08MX | Newark Electronics |
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R | Avnet America |
AND GATE, QUAD, 2 I/P, NSOIC-14 | Farnell |
74VHC Series High Speed CMOS Quad 2-Input AND Gate - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a 74VHC08MX?
Additional datasheets, footprints and schematics for 74VHC08MX are listed on our Part Details page. You can also find images and similar parts to 74VHC08MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC08MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC08MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC08MX fall under?
The 74VHC08MX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74VHC08MX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC08MX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC08MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC08MX have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Future Electronics and element14 have stock available or on a lead time for 74VHC08MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC08MX often in real-time on the comparison pages.
What if I can't find stock of 74VHC08MX?
You can fill out our help required form which you can use to request a quote for 74VHC08MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.