Status: | Active |
---|---|
Series: | 74VHC08 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,263
in stock
|
Buy Now | |
element14
from US$0.30
|
1,263
in stock
|
Buy Now | |
Farnell
from US$0.28
|
1,263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
170
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
110
in stock
|
Buy Now | |
Avnet Silica
-
|
2,860
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Speed: tPD = 4.3 ns (typ) at TA = 25°C |
High noise immunity: VNIH = VNIL = 28% VCC (min) |
Power down protection is provided on all inputs |
Low power dissipation: ICC = 2 µA (Max) @ TA = 25°C |
Low noise: VOLP = 0.8V (max) |
Pin and function compatible with 74HC08 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74VHC08 |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 4.3 |
IO Max (mA) | 8 |
Package Type | SOIC-14 |
74Vhc Cmos, Smd, 74Vhc08, Soic14 | Newark Electronics |
74VHC CMOS, SMD, 74VHC08, SOIC14 | element14 |
IC, Fairchild, 74VHC08M | RS |
IC: digital | Transfer Multisort Elektronik |
Quad 2Inp AND Gate SO14 | Schukat Electronic |
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a 74VHC08M?
Additional datasheets, footprints and schematics for 74VHC08M are listed on our Part Details page. You can also find images and similar parts to 74VHC08M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VHC08M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VHC08M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VHC08M fall under?
The 74VHC08M is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74VHC08M when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VHC08M you can contact the distributor directly for product support, shipping queries etc.
Is the 74VHC08M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VHC08M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 74VHC08M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VHC08M often in real-time on the comparison pages.
What if I can't find stock of 74VHC08M?
You can fill out our help required form which you can use to request a quote for 74VHC08M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.