Status: | Active |
---|---|
Series: | 74VCX16244 |
RoHS: | Compliant |
Designed for Low Voltage Operation: VCC = 1.65–3.6 V |
3.6 V Tolerant Inputs and Outputs |
High Speed Operation: 2.5 ns max for 3.0 to 3.6 V 3.0 ns max for 2.3 to 2.7 V 6.0 ns max for 1.65 to 1.95 V |
Static Drive: +/-24 mA Drive at 3.0 V +/-18 mA Drive at 2.3 V +/-6 mA Drive at 1.65 V |
Supports Live Insertion and Withdrawal |
IOFF Specification Guarantees High Impedance When VCC = 0 V |
Near Zero Static Supply Current in All Three Logic States (20 mA) Substantially Reduces System Power Requirements |
Latchup Performance Exceeds +/-250 mA @ 125°C |
ESD Performance: Human Body Model >2000 V; Machine Model >200 V |
All Devices in Package TSSOP are Inherently Pb-Free |
Description | 74VCX16244 |
---|---|
Compliance | Pb-free Halide free |
Channels | 16 |
Output | 3-State |
VCC Min (V) | 1.65 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 3 |
IO Max (mA) | 24 |
Package Type | TSSOP-48 |
LEVEL SHIFTERS | Farnell |
Lv 16-Bit Buf/Line Driver Rohs Compliant: Yes |Onsemi 74VCX16244MTDX | Newark Electronics |
Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin TSSOP W T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74VCX16244MTDX?
Additional datasheets, footprints and schematics for 74VCX16244MTDX are listed on our Part Details page. You can also find images and similar parts to 74VCX16244MTDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74VCX16244MTDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74VCX16244MTDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74VCX16244MTDX fall under?
The 74VCX16244MTDX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74VCX16244MTDX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74VCX16244MTDX you can contact the distributor directly for product support, shipping queries etc.
Is the 74VCX16244MTDX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74VCX16244MTDX have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Avnet Asia and EBV Elektronik have stock available or on a lead time for 74VCX16244MTDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74VCX16244MTDX often in real-time on the comparison pages.
What if I can't find stock of 74VCX16244MTDX?
You can fill out our help required form which you can use to request a quote for 74VCX16244MTDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.