Status: | Active |
---|---|
Series: | 74LVX4245 |
RoHS: | Compliant |
Bidirectional interface between 5V and 3V buses |
Control inputs compatible with TTL level |
5V data flow at A Port and 3V data flow at B Port |
Outputs source/sink 24 mA at 5V bus; 12 mA at 3V bus |
Guaranteed simultaneous switching noise level and dynamic threshold performance |
Implements patented EMI reduction circuitry |
Functionally compatible with the 74 series 245 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LVX4245 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Input Level | CMOS |
VCC Min (V) | 2.7 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5.5 |
IO Max (mA) | 24 |
Package Type | TSSOP-24 |
Ic, 74Lvx, Smd | Newark Electronics |
IC, 74LVX, SMD | element14 |
Bus XCVR Single 8-CH 3-ST 24-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LVX4245MTCX?
Additional datasheets, footprints and schematics for 74LVX4245MTCX are listed on our Part Details page. You can also find images and similar parts to 74LVX4245MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVX4245MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVX4245MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVX4245MTCX fall under?
The 74LVX4245MTCX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to 74LVX4245MTCX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVX4245MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVX4245MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LVX4245MTCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for 74LVX4245MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVX4245MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LVX4245MTCX?
You can fill out our help required form which you can use to request a quote for 74LVX4245MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.