Status: | Active |
---|---|
Series: | 74LVX3245 |
RoHS: | Compliant |
Bidirectional interface between 3V and 5V buses |
Inputs compatible with TTL level |
3V data flow at A Port and 5V data flow at B Port |
Outputs source/sink 24 mA |
Guaranteed simultaneous switching noise level and dynamic threshold performance |
Implements proprietary EMI reduction circuitry |
Functionally compatible with the 74 series 245 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LVX3245 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Input Level | CMOS |
VCC Min (V) | 2.7 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5.7 |
IO Max (mA) | 24 |
Package Type | TSSOP-24 |
IC, 74LVX TRANSCEIVER, SMD, TSSOP24 | element14 |
Ic, 74Lvx Transceiver, Smd, Tssop24 | Newark Electronics |
Where can I find additional details, specifications and documents for a 74LVX3245MTC?
Additional datasheets, footprints and schematics for 74LVX3245MTC are listed on our Part Details page. You can also find images and similar parts to 74LVX3245MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVX3245MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVX3245MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVX3245MTC fall under?
The 74LVX3245MTC is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to 74LVX3245MTC when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVX3245MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVX3245MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LVX3245MTC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 74LVX3245MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVX3245MTC often in real-time on the comparison pages.
What if I can't find stock of 74LVX3245MTC?
You can fill out our help required form which you can use to request a quote for 74LVX3245MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.