74LVX14MTC Standard Logic by ON Semiconductor

Low Voltage Hex Inverter with Schmitt Trigger Input

Status: Unknown
Series: 74LVX14
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LVX14 contains six inverter gates each with a Schmitt trigger input. They are capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. In addition, they have a greater noise margin than conventional inverters. The LVX14 has hysteresis between the positive-going and negative-going input thresholds (typically 1.0V) which is determined internally by transistor ratios and is essentially insensitive to temperature and supply voltage variations. The inputs tolerate voltages up to 7V allowing the interface of 5V systems to 3V systems.

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now

Features

Input voltage level translation from 5V to 3V
Ideal for low power/low noise 3.3V applications
Guaranteed simultaneous switching noise level and dynamic threshold performance
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

HEX INVERTER, SCHMITT, 1 I/P, TSSOP-14 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LVX14MTC?

Additional datasheets, footprints and schematics for 74LVX14MTC are listed on our Part Details page. You can also find images and similar parts to 74LVX14MTC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LVX14MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVX14MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LVX14MTC fall under?

The 74LVX14MTC is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to 74LVX14MTC when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVX14MTC you can contact the distributor directly for product support, shipping queries etc.

Is the 74LVX14MTC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74LVX14MTC have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 74LVX14MTC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LVX14MTC often in real-time on the comparison pages.

What if I can't find stock of 74LVX14MTC?

You can fill out our help required form which you can use to request a quote for 74LVX14MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay