Status: | Active |
---|---|
Series: | 74LVX125 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
32,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,031
in stock
|
Buy Now | |
element14
from US$0.19
|
1,031
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,031
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltage level translation from 5V to 3V |
Ideal for low power/low noise 3.3V applications |
Guaranteed simultaneous switching noise level and dynamic threshold performance |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LVX125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6.9 |
IO Max (mA) | 4 |
Package Type | TSSOP-14 WB |
74LVX Series 3.6 V Low Voltage Quad Buffer with 3-STATE Outputs - TSSOP-14 | Future Electronics |
Buffer, Quad, Tri-State, Tssop-14 | Newark Electronics |
BUFFER, QUAD, TRI-STATE, TSSOP-14 | element14 |
ON Semiconductor, 74LVX125MTCX | RS |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LVX125MTCX?
Additional datasheets, footprints and schematics for 74LVX125MTCX are listed on our Part Details page. You can also find images and similar parts to 74LVX125MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVX125MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVX125MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVX125MTCX fall under?
The 74LVX125MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74LVX125MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVX125MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVX125MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LVX125MTCX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 74LVX125MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVX125MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LVX125MTCX?
You can fill out our help required form which you can use to request a quote for 74LVX125MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.