Status: | Active |
---|---|
Series: | 74LVX08 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
3,566
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,566
in stock
|
Buy Now | |
element14
from US$0.18
|
3,566
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltage level translation from 5V to 3V |
Ideal for low power/low noise 3.3V applications |
Guaranteed simultaneous switching noise level and dynamic threshold performance |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LVX08 |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 7.3 |
IO Max (mA) | 4 |
Package Type | TSSOP-14 WB |
And Gate, Quad, 2 I/P, Tssop-14 | Newark Electronics |
AND GATE, QUAD, 2 I/P, TSSOP-14 | element14 |
74LVX Series 3.6 V Surface Mount Low Voltage Quad 2-Input AND Gate - TSSOP-14 | Future Electronics |
AND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 74LVX08MTCX?
Additional datasheets, footprints and schematics for 74LVX08MTCX are listed on our Part Details page. You can also find images and similar parts to 74LVX08MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVX08MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVX08MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVX08MTCX fall under?
The 74LVX08MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74LVX08MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVX08MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVX08MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LVX08MTCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for 74LVX08MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVX08MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LVX08MTCX?
You can fill out our help required form which you can use to request a quote for 74LVX08MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.