74LVT245WM Standard Logic by ON Semiconductor

Low Voltage Octal Bidirectional Transceiver with 3-STATE Inputs/Outputs

Status: Unknown
Series: 74LVT245
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LVT245 and LVTH245 contain eight non-inverting bidirectional buffers with 3-STATE outputs and are intended for bus-oriented applications. The Transmit/Receive (T/R#) input determines the direction of data flow through the bidirectional transceiver. Transmit (active-HIGH) enables data from A ports to B ports; Receive (active-LOW) enables data from B ports to A ports. The Output Enable input, when HIGH, disables both A and B ports by placing them in a HIGH Z condition. The LVTH245 data inputs include bushold, eliminating the need for external pull-up resistors to hold unused inputs. These transceivers are designed for low-voltage (3.3V) VCC applications, but with the capability to provide a TTL interface to a 5V environment. The LVT245 and LVTH245 are fabricated with an advanced BiCMOS technology to achieve high speed operation similar to 5V ABT while maintaining a low power dissipation.

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
2,020
in stock
Buy Now
Logo for element14
element14
from US$0.72
2,020
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Input and output interface capability to systems at 5V VCC
Bushold data inputs eliminate the need for external pull-up resistors to hold unused inputs (74LVTH245), also available without bushold feature (74LVT245)
Live insertion/extraction permitted
Power Up/Down high impedance provides glitch-free bus loading
Outputs source/sink, -32 mA/+64 mA
Latch-up performance exceeds 500 mA
ESD performance:Human-body model > 2000VMachine model > 200VCharged-device model > 1000V
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

74LVT CMOS, SMD, 74LVT245, SOIC20 | element14
Ic, Non Inverting Transceiver, Soic-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LVT245WM?

Additional datasheets, footprints and schematics for 74LVT245WM are listed on our Part Details page. You can also find images and similar parts to 74LVT245WM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LVT245WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVT245WM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LVT245WM fall under?

The 74LVT245WM is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.

Can I view similar or alternative parts?

You can view similar parts to 74LVT245WM when available in the Bus Transceivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVT245WM you can contact the distributor directly for product support, shipping queries etc.

Is the 74LVT245WM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74LVT245WM have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 74LVT245WM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LVT245WM often in real-time on the comparison pages.

What if I can't find stock of 74LVT245WM?

You can fill out our help required form which you can use to request a quote for 74LVT245WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay