Status: | Active |
---|---|
Series: | 74LVT162244 |
RoHS: | Compliant |
Input and output interface capability to systems at 5V VCC |
Bushold data inputs eliminate the need for external pull-up resistors to hold unused inputs (74LVTH162244), also available without bushold feature (74LVT162244). |
Live insertion/extraction permitted |
Power Up/Power Down high impedance provides glitch-free bus loading |
Outputs include equivalent series resistance of 25ohm to make external termination resistors unnecessary and reduce overshoot and undershoot |
Functionally compatible with the 74 series 162244 |
Latch-up performance exceeds 500 mA |
ESD performance:Human-body model > 2000VMachine model > 200VCharged-device > 1000V |
Also packaged in plastic Fine-Pitch Ball Grid Array (FBGA) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LVT162244 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 16 |
VCC Min (V) | 2.7V |
VCC Max (V) | 3.6V |
tpd Max (ns) | 4 |
IO Max (mA) | 12mA |
Package Type | TSSOP-48 |
Non Inverting Buffer, Tssop-48 | Newark Electronics |
Buffer/Line Driver 16-CH Non-Inverting 3-ST BiCMOS 48-Pin TSSOP W Rail | Avnet America |
IC, 74LVT CMOS, SMD, 74LVT162244 | element14 |
Where can I find additional details, specifications and documents for a 74LVT162244MTD?
Additional datasheets, footprints and schematics for 74LVT162244MTD are listed on our Part Details page. You can also find images and similar parts to 74LVT162244MTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LVT162244MTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVT162244MTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LVT162244MTD fall under?
The 74LVT162244MTD is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74LVT162244MTD when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVT162244MTD you can contact the distributor directly for product support, shipping queries etc.
Is the 74LVT162244MTD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LVT162244MTD have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for 74LVT162244MTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LVT162244MTD often in real-time on the comparison pages.
What if I can't find stock of 74LVT162244MTD?
You can fill out our help required form which you can use to request a quote for 74LVT162244MTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.