74LVC1G123DCTRE4 Logic by Texas Instruments

IC MULTIVIBRATOR SMD SSOP8 3.3V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74LVC1G123 device is a single retriggerable monostable multivibrator designed for 1.65-V to 5.5-V VCC operation. This monostable multivibrator features output pulseduration control by three methods. In the first method, the A input is low, and the B input goes high. In the second method, the B input is high, and the A input goes low. In the third method, the A input is low, the B input is high, and the clear (CLR) input goes high. The output pulse duration is programmed by selecting external resistance and capacitance values. The external timing capacitor must be connected between Cext and Rext/Cext (positive) and an external resistor connected between Rext/Cext and VCC. To obtain variable pulse durations, connect an external variable resistance between Rext/Cext and VCC. The output pulse duration also can be reduced by taking CLR low. Pulse triggering occurs at a particular voltage level and is not directly related to the transition time of the input pulse. The A and B inputs have Schmitt triggers with sufficient hysteresis to handle slow input transition rates with jitter-free triggering at the outputs.

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now

Specifications

Logic Family / Base Number 74LVC1G123
Multivibrator Type Retriggerable Monostable
Output Current 32mA
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic Case Style SSOP
No. of Pins 8Pins
Propagation Delay 8.2ns
Logic IC Family 74LVC
Logic IC Base Number 741G123, 741123
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Fall Time tf 2.5ns
Logic Function Number 741G123
Logic IC Function Single Retriggerable Monostable Multivibrator
Operating Temperature Range -40°C to +85°C
Rise Time 2.5ns
Supply Voltage 3.3V
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LVC1G123DCTRE4?

Additional datasheets, footprints and schematics for 74LVC1G123DCTRE4 are listed on our Part Details page. You can also find images and similar parts to 74LVC1G123DCTRE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LVC1G123DCTRE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LVC1G123DCTRE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LVC1G123DCTRE4 fall under?

The 74LVC1G123DCTRE4 is listed under Semiconductors - ICs > Logic > Multivibrators.

Can I view similar or alternative parts?

You can view similar parts to 74LVC1G123DCTRE4 when available in the Multivibrators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LVC1G123DCTRE4 you can contact the distributor directly for product support, shipping queries etc.

Is the 74LVC1G123DCTRE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 74LVC1G123DCTRE4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 74LVC1G123DCTRE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LVC1G123DCTRE4 often in real-time on the comparison pages.

What if I can't find stock of 74LVC1G123DCTRE4?

You can fill out our help required form which you can use to request a quote for 74LVC1G123DCTRE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay