Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.29
|
-
|
Buy Now |
Logic Family / Base Number | 74LCX574 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 8.5ns |
Frequency | 150MHz |
Output Current | 24mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LCX |
Logic IC Base Number | 74574, 74574 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 74 |
IC Generic Number | 74LCX574 |
Logic Function Number | 74574 |
Logic IC Function | Octal D-Type Flip-Flop |
No. of Gates | 8 |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a 74LCX574WM?
Additional datasheets, footprints and schematics for 74LCX574WM are listed on our Part Details page. You can also find images and similar parts to 74LCX574WM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX574WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX574WM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX574WM fall under?
The 74LCX574WM is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to 74LCX574WM when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX574WM you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX574WM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LCX574WM have stock available?
Authorised distributors including element14 have stock available or on a lead time for 74LCX574WM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX574WM often in real-time on the comparison pages.
What if I can't find stock of 74LCX574WM?
You can fill out our help required form which you can use to request a quote for 74LCX574WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.