Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LCX573 |
---|---|
Latch Type | D Type |
IC Output Type | Tri State |
Propagation Delay | 8ns |
Output Current | 24mA |
Logic Case Style | WSOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
No. of Bits | 8bit |
Logic IC Family | 74LCX |
Logic IC Base Number | 74573 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
74LCX CMOS, SMD, 74LCX573, SOIC20 | element14 |
Where can I find additional details, specifications and documents for a 74LCX573WM?
Additional datasheets, footprints and schematics for 74LCX573WM are listed on our Part Details page. You can also find images and similar parts to 74LCX573WM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX573WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX573WM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX573WM fall under?
The 74LCX573WM is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to 74LCX573WM when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX573WM you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX573WM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74LCX573WM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 74LCX573WM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX573WM often in real-time on the comparison pages.
What if I can't find stock of 74LCX573WM?
You can fill out our help required form which you can use to request a quote for 74LCX573WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.