Status: | Active |
---|---|
Series: | 74LCX373 |
RoHS: | Compliant |
5V tolerant inputs and outputs |
2.3V-3.6V VCC specifications provided |
8.0 ns tPD max (VCC = 3.3V), 10 µA ICC max |
Power-down high impedance inputs and outputs |
Supports live insertion/withdrawal (Note ) |
±24 mA output drive (VCC = 3.0V) |
Implements patented noise/EMI reduction circuitry |
Latch-up performance exceeds JEDEC 78 conditions |
ESD performance: Human Body Model > 2000V Machine Model > 200V |
Leadless Pb-Free DQFN packageTo ensure the high-impedance state during power up or down, OE# should be tied to VCC through a pull-up resistor: the minimum value or the resistor is determined by the current-sourcing capability of the driver. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX373 |
---|---|
Compliance | Pb-free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 8 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
D-LATCH, TRANS, TRISTATE, TSSOP-20 | element14 |
D-Latch, Trans, Tristate, Tssop-20 | Newark Electronics |
74LCX Series 3.6 V SMT Low Voltage Octal Transparent Latch - TSSOP-20 | Future Electronics |
Latch Transparent 3-ST 8-CH D-Type 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LCX373MTCX?
Additional datasheets, footprints and schematics for 74LCX373MTCX are listed on our Part Details page. You can also find images and similar parts to 74LCX373MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX373MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX373MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX373MTCX fall under?
The 74LCX373MTCX is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to 74LCX373MTCX when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX373MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX373MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX373MTCX have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 74LCX373MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX373MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LCX373MTCX?
You can fill out our help required form which you can use to request a quote for 74LCX373MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.