Status: | Active |
---|---|
Series: | 74LCX245 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.33
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
15,603
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
2,036
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,500
in stock
|
Buy Now | |
RS
from US$0.42
|
-
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5V tolerant inputs and outputs |
2.3V to 3.6V VCC specifications provided |
7.0 ns tPD max (VCC = 3.3V), 10 µA ICC max |
Power down high impedance inputs and outputs |
Supports live insertion/withdrawal (Note 1) |
±24 mA output drive (VCC = 3.0V) |
Implements patented noise/EMI reduction circuitry |
Latch-up performance exceeds 500 mA |
ESD performance:Human body model > 2000VMachine model > 200V |
Leadless DQFN Pb-Free package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX245 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
IC: digital | Transfer Multisort Elektronik |
Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP T/R | EBV Elektronik |
ON Semiconductor, 74LCX245MTCX | RS |
Ic, 74Lcx, Smd | Newark Electronics |
74LCX Series 3.6 V SMT Low Voltage Bidirectional Transceiver - TSSOP-20 | Future Electronics |
IC, 74LCX, SMD | element14 |
Where can I find additional details, specifications and documents for a 74LCX245MTCX?
Additional datasheets, footprints and schematics for 74LCX245MTCX are listed on our Part Details page. You can also find images and similar parts to 74LCX245MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX245MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX245MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX245MTCX fall under?
The 74LCX245MTCX is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to 74LCX245MTCX when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX245MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX245MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX245MTCX have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for 74LCX245MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX245MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LCX245MTCX?
You can fill out our help required form which you can use to request a quote for 74LCX245MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.