Status: | Active |
---|---|
Series: | 74LCX245 |
RoHS: | Compliant |
No distributors results available
5V tolerant inputs and outputs |
2.3V to 3.6V VCC specifications provided |
7.0 ns tPD max (VCC = 3.3V), 10 µA ICC max |
Power down high impedance inputs and outputs |
Supports live insertion/withdrawal (Note 1) |
±24 mA output drive (VCC = 3.0V) |
Implements patented noise/EMI reduction circuitry |
Latch-up performance exceeds 500 mA |
ESD performance:Human body model > 2000VMachine model > 200V |
Leadless DQFN Pb-Free package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX245 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
Where can I find additional details, specifications and documents for a 74LCX245MTC?
Additional datasheets, footprints and schematics for 74LCX245MTC are listed on our Part Details page. You can also find images and similar parts to 74LCX245MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX245MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX245MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX245MTC fall under?
The 74LCX245MTC is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to 74LCX245MTC when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX245MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX245MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX245MTC have stock available?
There is no stock from authorised distributors for 74LCX245MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX245MTC often in real-time on the comparison pages.
What if I can't find stock of 74LCX245MTC?
You can fill out our help required form which you can use to request a quote for 74LCX245MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.