Status: | Active |
---|---|
Series: | 74LCX244 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
465
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
396
in stock
|
Buy Now | |
element14
from US$0.46
|
396
in stock
|
Buy Now | |
Farnell
from US$0.45
|
396
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5V tolerant inputs and outputs |
2.3V to 3.6V VCC specifications provided |
6.5 ns tPD max (VCC = 3.3V), 10 µA ICC max |
Power down high impedance inputs and outputs |
Supports live insertion/withdrawal (Note 1) |
±24 mA output drive (VCC = 3.0V) |
Implements patented noise/EMI reduction circuitry |
Latch-up performance exceeds 500 mA |
ESD performance: Human body model > 2000V Machine model > 200V |
Leadless DQFN Pb-Free package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX244 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
Buffer/Line Driver 8-Ch 3-State SOIC20W | RS |
Buffer/Driv, Octal, Tri-State, Wsoic-20 | Newark Electronics |
BUFFER/DRIV, OCTAL, TRI-STATE, WSOIC-20 | element14 |
Low Voltage Buffer/Line Driver with 5V Tolerant Inputs & Outputs | Future Electronics |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74LCX244WMX?
Additional datasheets, footprints and schematics for 74LCX244WMX are listed on our Part Details page. You can also find images and similar parts to 74LCX244WMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX244WMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX244WMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX244WMX fall under?
The 74LCX244WMX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74LCX244WMX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX244WMX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX244WMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX244WMX have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 74LCX244WMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX244WMX often in real-time on the comparison pages.
What if I can't find stock of 74LCX244WMX?
You can fill out our help required form which you can use to request a quote for 74LCX244WMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.