74LCX16374MTD Standard Logic by ON Semiconductor

Low Voltage 16-Bit D-Type Flip-Flop with 5V Tolerant Inputs and Outputs

Status: Unknown
Series: 74LCX16374
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LCX16374 contains sixteen non-inverting D-type flip-flops with 3-STATE outputs and is intended for bus oriented applications. The device is byte controlled. A buffered clock (CP) and Output Enable (OE#) are common to each byte and can be shorted together for full 16-bit operation. The LCX16374 is designed for low voltage (2.5V or 3.3V) VCC applications with capability of interfacing to a 5V signal environment. The LCX16374 is fabricated with an advanced CMOS technology to achieve high speed operation while maintaining CMOS low power dissipation.

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
No stock
Buy Now
Logo for Avnet America
Avnet America
-
1,643
in stock
Buy Now

Features

5V tolerant inputs and outputs
2.3V-3.6V VCC specifications provided
6.2 ns tPD max (VCC = 3.3V), 20 µA ICC max
Power down high impedance inputs and outputs
Supports live insertion/withdrawal (Note 1)
±24 mA output drive (VCC = 3.0V)
Uses patented noise/EMI reduction circuitry
Latch-up performance exceeds 500 mA
ESD performance: Human body model > 2000V Machine model > 200V
Also packaged in plastic Fine-Pitch Ball Grid Array (FBGA)
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Flip Flop D-Type Bus Interface Pos-Edge 3-ST 2-Element 48-Pin TSSOP W Rail | Avnet America
IC, SM, LOGIC, 74LCX, FLIP FLOP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LCX16374MTD?

Additional datasheets, footprints and schematics for 74LCX16374MTD are listed on our Part Details page. You can also find images and similar parts to 74LCX16374MTD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LCX16374MTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX16374MTD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LCX16374MTD fall under?

The 74LCX16374MTD is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.

Can I view similar or alternative parts?

You can view similar parts to 74LCX16374MTD when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX16374MTD you can contact the distributor directly for product support, shipping queries etc.

Is the 74LCX16374MTD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74LCX16374MTD have stock available?

Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 74LCX16374MTD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LCX16374MTD often in real-time on the comparison pages.

What if I can't find stock of 74LCX16374MTD?

You can fill out our help required form which you can use to request a quote for 74LCX16374MTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay