74LCX14MX Standard Logic by ON Semiconductor

Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs

Status: Unknown
Series: 74LCX14
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The LCX14 contains six inverter gates each with a Schmitt trigger input. They are capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. In addition, they have a greater noise margin than conventional inverters. The LCX14 has hysteresis between the positive-going and negative-going input thresholds (typically 1.0V) which is determined internally by transistor ratios and is essentially insensitive to temperature and supply voltage variations. The inputs tolerate voltages up to 7V allowing the interface of 5V, 3V and 2.5V systems. The 74LCX14 is fabricated with advanced CMOS technology to achieve high speed operation while maintaining CMOS low power dissipation.

Prices starting from US$0.25


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.61
-
Buy Now
Logo for element14 element14 US$0.36
-
Buy Now
Logo for Farnell Farnell US$0.37
-
Buy Now
View Full Pricing & Stock Comparison

Features

5V tolerant inputs
2.3V-3.6V VCC specifications provided
6.5 ns tPD max (VCC = 3.3V), 10 µA ICC max
Power down high impedance inputs and outputs
±24 mA output drive (VCC = 3.0V)
Implements patented noise/EMI reduction circuitry
Latch-up performance exceeds JEDEC 78 conditions
ESD performance: Machine model > 200V Human model > 2000V
Leadless Pb-Free DQFN package
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Hex Inverting Schmitt Trigger CMOS SO14 | RS
Hex Inverter, Schmitt, 1 I/P, Nsoic-14 | Newark Electronics
HEX INVERTER, SCHMITT, 1 I/P, NSOIC-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LCX14MX?

Additional datasheets, footprints and schematics for 74LCX14MX are listed on our Part Details page. You can also find images and similar parts to 74LCX14MX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LCX14MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX14MX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LCX14MX fall under?

The 74LCX14MX is listed under Timing, Logic & Memory > Standard Logic > Buffers.

Can I view similar or alternative parts?

You can view similar parts to 74LCX14MX when available in the Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX14MX you can contact the distributor directly for product support, shipping queries etc.

Is the 74LCX14MX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74LCX14MX have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74LCX14MX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LCX14MX often in real-time on the comparison pages.

What if I can't find stock of 74LCX14MX?

You can fill out our help required form which you can use to request a quote for 74LCX14MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay