Status: | Active |
---|---|
Series: | 74LCX125 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
80
in stock
|
Buy Now | |
element14
from US$0.20
|
4,529
in stock
|
Buy Now | |
Farnell
from US$0.17
|
4,501
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,845
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
28
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,350
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
5V tolerant inputs and outputs |
2.3V-3.6V VCC specifications provided |
6.0 ns tPD max (VCC = 3.3V), 10 µA ICC max |
Power down high impedance inputs and outputs |
Supports live insertion/withdrawal (Note 1) |
±24 mA output drive (VCC = 3.0V) |
Implements patented noise/EMI reduction circuitry |
Latch-up performance exceeds JEDEC 78 conditions |
ESD performance:Human body model > 2000VMachine model > 100V |
Leadless Pb-Free DQFN package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 6 |
IO Max (mA) | 24 |
Package Type | TSSOP-14 WB |
IC, 74LCX, SMD | element14 |
IC: digital | Transfer Multisort Elektronik |
Buffer/Line Driver Non-Invert 14-TSSOP | RS |
Non Inverting Buffer, Tssop-14 | Newark Electronics |
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP Rail | EBV Elektronik |
74LCX Series 3.6 V Low Voltage Quad Buffer with 5V Tolerant Inputs and Output | Future Electronics |
Where can I find additional details, specifications and documents for a 74LCX125MTC?
Additional datasheets, footprints and schematics for 74LCX125MTC are listed on our Part Details page. You can also find images and similar parts to 74LCX125MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX125MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX125MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX125MTC fall under?
The 74LCX125MTC is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74LCX125MTC when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX125MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX125MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX125MTC have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for 74LCX125MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX125MTC often in real-time on the comparison pages.
What if I can't find stock of 74LCX125MTC?
You can fill out our help required form which you can use to request a quote for 74LCX125MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.