74LCX02MTC Standard Logic by ON Semiconductor

Low Voltage Quad 2-Input NOR Gate with 5V Tolerant Inputs

Status: Unknown
Series: 74LCX02
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LCX02 contains four 2-input NOR gates. The inputs tolerate voltages up to 7V allowing the interface of 5V systems to 3V systems. The 74LCX02 is fabricated with advanced CMOS technology to achieve high speed operation while maintaining CMOS low power dissipation.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for element14
element14
from US$0.43
-
Buy Now

Features

5V tolerant inputs
2.3V-3.6V VCC specification provided
5.2 ns tPD max (VCC = 3.3V), 10 µA ICC max
Power down high impedance inputs and outputs
±24 mA output drive (VCC = 3.0V)
Implements patented noise/EMI reduction circuitry
Latch-up performance exceeds 500 mA
ESD performance: Human body model > 2000V Machine model > 200V
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

IC, SM, LOGIC, 74LCX, NOR GATE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74LCX02MTC?

Additional datasheets, footprints and schematics for 74LCX02MTC are listed on our Part Details page. You can also find images and similar parts to 74LCX02MTC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74LCX02MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX02MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74LCX02MTC fall under?

The 74LCX02MTC is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to 74LCX02MTC when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX02MTC you can contact the distributor directly for product support, shipping queries etc.

Is the 74LCX02MTC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74LCX02MTC have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 74LCX02MTC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74LCX02MTC often in real-time on the comparison pages.

What if I can't find stock of 74LCX02MTC?

You can fill out our help required form which you can use to request a quote for 74LCX02MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay