Status: | Active |
---|---|
Series: | 74LCX00 |
RoHS: | Compliant |
Prices starting from US$0.19
5V tolerant inputs |
2.3V-3.6V VCC specifications provided |
5.2 ns tPD max (VCC = 3.3V), 10 µA ICC max |
Power down high impedance inputs and outputs |
±24 mA output drive (VCC = 3.0V) |
Implements patented noise/EMI reduction circuitry |
Latch-up performance exceeds JEDEC 78 conditions |
ESD performance: Human body model > 2000V Machine model > 200V |
Leadless Pb-Free DQFN package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74LCX00 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 5.2 |
IO Max (mA) | 24 |
Package Type | TSSOP-14 WB |
MISCELLANEOUS MOSFETS | Farnell |
74LCX Series 3.6 V Surface Mount Low Voltage Quad 2-Input NAND Gate - TSSOP-14 | Future Electronics |
Quad Nand Gate, 2I/P, Tssop-14 | Newark Electronics |
NAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | Avnet America |
NAND GATE, QUAD, 2 I/P, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a 74LCX00MTCX?
Additional datasheets, footprints and schematics for 74LCX00MTCX are listed on our Part Details page. You can also find images and similar parts to 74LCX00MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74LCX00MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74LCX00MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74LCX00MTCX fall under?
The 74LCX00MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74LCX00MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74LCX00MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74LCX00MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74LCX00MTCX have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 74LCX00MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74LCX00MTCX often in real-time on the comparison pages.
What if I can't find stock of 74LCX00MTCX?
You can fill out our help required form which you can use to request a quote for 74LCX00MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.