Status: | Active |
---|---|
Series: | 74FST3257 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
1,236
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,236
in stock
|
Buy Now | |
element14
from US$0.21
|
1,236
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RON < 4 Ω Typical |
Less Than 0.25 ns-Max Delay Through Switch |
Nearly Zero Standby Current |
No Circuit Bounce |
Control Inputs are TTL/CMOS Compatible |
Pin-For-Pin Compatible With QS3257, FST3257, CBT3257 |
All Popular Packages: QSOP-16, TSSOP-16, SOIC-16 |
Pb-Free Packages are Available |
Applications |
---|
Networking, mobile devices, Laptop, Data Com cicuits, Voltage Translation applications |
Description | 74FST3257 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | SPDT |
Icc Max (µA) | 3 |
ron Max (Ω) | 4 |
VCC Min (V) | 4 |
VCC Max (V) | 5.5 |
Package Type | TSSOP-16 |
Mux/Demux, Quad, 2:1, Tssop-16 | Newark Electronics |
MUX/DEMUX, QUAD, 2:1, TSSOP-16 | element14 |
MUX/DEMUX, QUAD, 2: 1, TSSOP-16 | Farnell |
74FST3257 Series 5.5 V 20 Ohm 4 Channel (4 x 2:1) SMT Mux/Demux - TSSOP-16 | Future Electronics |
Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74FST3257DTR2G?
Additional datasheets, footprints and schematics for 74FST3257DTR2G are listed on our Part Details page. You can also find images and similar parts to 74FST3257DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74FST3257DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74FST3257DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74FST3257DTR2G fall under?
The 74FST3257DTR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to 74FST3257DTR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74FST3257DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the 74FST3257DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74FST3257DTR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 74FST3257DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74FST3257DTR2G often in real-time on the comparison pages.
What if I can't find stock of 74FST3257DTR2G?
You can fill out our help required form which you can use to request a quote for 74FST3257DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.