Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AVC4T245 |
---|---|
Logic Device Type | Transceiver Translating |
Logic Case Style | VQFN |
No. of Pins | 16Pins |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AVC |
Logic IC Base Number | 74245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive four-bit dual-supply bus transceiver with configurable voltage-level shifting | Texas Instruments |
Transceiver W/Translator, Aec-Q100, Vqfn | Newark Electronics |
TRANSCEIVER W/TRANSLATOR, AEC-Q100, VQFN | element14 |
Where can I find additional details, specifications and documents for a 74AVC4T245QRGYRQ1?
Additional datasheets, footprints and schematics for 74AVC4T245QRGYRQ1 are listed on our Part Details page. You can also find images and similar parts to 74AVC4T245QRGYRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AVC4T245QRGYRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AVC4T245QRGYRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AVC4T245QRGYRQ1 fall under?
The 74AVC4T245QRGYRQ1 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to 74AVC4T245QRGYRQ1 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AVC4T245QRGYRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the 74AVC4T245QRGYRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74AVC4T245QRGYRQ1 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for 74AVC4T245QRGYRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AVC4T245QRGYRQ1 often in real-time on the comparison pages.
What if I can't find stock of 74AVC4T245QRGYRQ1?
You can fill out our help required form which you can use to request a quote for 74AVC4T245QRGYRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.