Status: | Active |
---|---|
Series: | 74AUP1G57 |
RoHS: | Compliant |
0.8V to 3.6V VCC Supply Operation |
3.6V Over-Voltage Tolerant I/Os at VCC from 0.8V to 3.6V |
High Speed tPD |
-2.9ns: Typical at 3.3V |
Power-Off High-Impedance Inputs and Outputs |
Low Static Power Consumption |
- ICC=0.9µA Maximum |
Low Dynamic Power Consumption |
- CPD=2.9pF Typical at 3.3V |
Ultra-Small MicroPakâ„¢ Packages |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74AUP1G57 |
---|---|
Compliance | Pb-free Halide free |
Type | SmartGate |
Channels | 1 |
VCC Min (V) | 0.8 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 2.9 |
IO Max (mA) | 4 |
Package Type | SIP-6 |
Multi Function Gate 1-Element 2-IN CMOS 6-Pin MicroPak T/R | Avnet America |
Multi Function Gate, 3 I/P, Micropak-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 74AUP1G57L6X?
Additional datasheets, footprints and schematics for 74AUP1G57L6X are listed on our Part Details page. You can also find images and similar parts to 74AUP1G57L6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AUP1G57L6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AUP1G57L6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AUP1G57L6X fall under?
The 74AUP1G57L6X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74AUP1G57L6X when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AUP1G57L6X you can contact the distributor directly for product support, shipping queries etc.
Is the 74AUP1G57L6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AUP1G57L6X have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for 74AUP1G57L6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AUP1G57L6X often in real-time on the comparison pages.
What if I can't find stock of 74AUP1G57L6X?
You can fill out our help required form which you can use to request a quote for 74AUP1G57L6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.