Status: | Active |
---|---|
Series: | 74ALVC162244 |
RoHS: | Compliant |
1.65V to 3.6V VCC supply operation |
3.6V tolerant inputs and outputs |
26ohm series resistors in outputs |
tPD 3.8 ns max for 3.0V to 3.6V VCC 4.3 ns max for 2.3V to 2.7V VCC 7.6 ns max for 1.65V to 1.95V VCC |
Power-off high impedance inputs and outputs |
Supports live insertion and withdrawal |
Uses patented noise/EMI reduction circuitry |
Latchup conforms to JEDEC JED78 |
ESD performance: Human body model > 2000V Machine model > 200V |
Also packaged in plastic Fine-Pitch Ball Grid Array (FBGA) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ALVC162244 |
---|---|
Compliance | Pb-free Halide free |
Channels | 16 |
Output | 3-State |
VCC Min (V) | 1.65 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 3 |
IO Max (mA) | 24 |
Package Type | TSSOP-48 |
LEVEL SHIFTERS | Farnell |
Ic,buffer/Driver,quad,4-Bit,avc/Alvc/Vcx-Cmos,tssop,48Pin,plastic Rohs Compliant: Yes |Onsemi 74ALVC162244TX | Newark Electronics |
Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin TSSOP W T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74ALVC162244TX?
Additional datasheets, footprints and schematics for 74ALVC162244TX are listed on our Part Details page. You can also find images and similar parts to 74ALVC162244TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ALVC162244TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ALVC162244TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ALVC162244TX fall under?
The 74ALVC162244TX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74ALVC162244TX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ALVC162244TX you can contact the distributor directly for product support, shipping queries etc.
Is the 74ALVC162244TX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ALVC162244TX have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for 74ALVC162244TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ALVC162244TX often in real-time on the comparison pages.
What if I can't find stock of 74ALVC162244TX?
You can fill out our help required form which you can use to request a quote for 74ALVC162244TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.