Status: | Active |
---|---|
Series: | 74ACT245 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
849
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ICC and IOZ reduced by 50% |
Non-inverting buffers |
Bidirectional data path |
A and B outputs source/sink 24 mA |
ACT245 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 6.5 |
IO Max (mA) | 24 |
Package Type | SOIC-20W |
IC: digital | Transfer Multisort Elektronik |
Bus Transceiver 8-Ch 3-State SOIC20W | RS |
Transceiver, Octal, Tri-State, Wsoic-20 | Newark Electronics |
74ACT245 Series 5.5 V Octal Bidirectional Transceiver with 3-STATE - SOIC-20 | Future Electronics |
Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R | Avnet America |
TRANSCEIVER, OCTAL, TRI-STATE, WSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a 74ACT245SCX?
Additional datasheets, footprints and schematics for 74ACT245SCX are listed on our Part Details page. You can also find images and similar parts to 74ACT245SCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT245SCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT245SCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT245SCX fall under?
The 74ACT245SCX is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT245SCX when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT245SCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT245SCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT245SCX have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 74ACT245SCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT245SCX often in real-time on the comparison pages.
What if I can't find stock of 74ACT245SCX?
You can fill out our help required form which you can use to request a quote for 74ACT245SCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.