Status: | Active |
---|---|
Series: | 74ACT244 |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
1,852
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
510
in stock
|
Buy Now | |
element14
from US$0.42
|
510
in stock
|
Buy Now | |
Farnell
from US$0.41
|
510
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ICC and IOZ reduced by 50% |
3-STATE outputs drive bus lines or buffer memory address registers |
Outputs source/sink 24 mA |
ACT244 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT244 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | TSSOP-20 |
IC, Fairchild, 74ACT244MTC | RS |
Buffer/Driv, Octal, Tri-State, Tssop-20 | Newark Electronics |
BUFFER/DRIV, OCTAL, TRI-STATE, TSSOP-20 | element14 |
IC: digital | Transfer Multisort Elektronik |
74ACT Series 5.5 V 24 mA 3-State Octal Buffer / Line Driver - TSSOP-20 | Future Electronics |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP Rail | Avnet America |
Where can I find additional details, specifications and documents for a 74ACT244MTC?
Additional datasheets, footprints and schematics for 74ACT244MTC are listed on our Part Details page. You can also find images and similar parts to 74ACT244MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT244MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT244MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT244MTC fall under?
The 74ACT244MTC is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT244MTC when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT244MTC you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT244MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT244MTC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 74ACT244MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT244MTC often in real-time on the comparison pages.
What if I can't find stock of 74ACT244MTC?
You can fill out our help required form which you can use to request a quote for 74ACT244MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.