74ACT16646DL Logic by Texas Instruments

LOGIC 16BIT BUS TXRX/REG 3ST 56SSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74ACT646
Logic Device Type Transceiver Non Inverting
Logic Case Style SSOP
No. of Pins 56Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74ACT
Logic IC Base Number 74646, 74166646
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7416646
Logic IC Function 16-Bit Bus Transceiver / Register with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74ACT16646DL?

Additional datasheets, footprints and schematics for 74ACT16646DL are listed on our Part Details page. You can also find images and similar parts to 74ACT16646DL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74ACT16646DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT16646DL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74ACT16646DL fall under?

The 74ACT16646DL is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to 74ACT16646DL when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT16646DL you can contact the distributor directly for product support, shipping queries etc.

Is the 74ACT16646DL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 74ACT16646DL have stock available?

There is no stock from authorised distributors for 74ACT16646DL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74ACT16646DL often in real-time on the comparison pages.

What if I can't find stock of 74ACT16646DL?

You can fill out our help required form which you can use to request a quote for 74ACT16646DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay