Status: | Active |
---|---|
Series: | 74ACT14 |
RoHS: | Compliant |
ICC reduced by 50% |
Outputs source/sink 24 mA |
74ACT14 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT14 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 8 |
IO Max (mA) | 24 |
Package Type | TSSOP-14 WB |
Hex Inverter, Schmitt, 1 I/P, Tssop-14 | Newark Electronics |
HEX INVERTER, SCHMITT, 1 I/P, TSSOP-14 | element14 |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin TSSOP T/R | Avnet America |
74ACT Series 5.5 V Hex Inverter with Schmitt Trigger Input - TSSOP-14 | Future Electronics |
Where can I find additional details, specifications and documents for a 74ACT14MTCX?
Additional datasheets, footprints and schematics for 74ACT14MTCX are listed on our Part Details page. You can also find images and similar parts to 74ACT14MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT14MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT14MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT14MTCX fall under?
The 74ACT14MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT14MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT14MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT14MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT14MTCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for 74ACT14MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT14MTCX often in real-time on the comparison pages.
What if I can't find stock of 74ACT14MTCX?
You can fill out our help required form which you can use to request a quote for 74ACT14MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.