Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.02
|
-
|
Buy Now |
Logic Family / Base Number | 74ACT110 |
---|---|
Logic Type | AND |
Output Current | 24mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Logic IC Family | 74ACT |
Logic IC Base Number | 7408, 7411008 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7411008 |
Logic IC Function | Quadruple 2-Input Positive-AND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a 74ACT11008D?
Additional datasheets, footprints and schematics for 74ACT11008D are listed on our Part Details page. You can also find images and similar parts to 74ACT11008D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT11008D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT11008D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT11008D fall under?
The 74ACT11008D is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to 74ACT11008D when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT11008D you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT11008D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74ACT11008D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for 74ACT11008D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT11008D often in real-time on the comparison pages.
What if I can't find stock of 74ACT11008D?
You can fill out our help required form which you can use to request a quote for 74ACT11008D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.