Status: | Active |
---|---|
Series: | 74ACT04 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
7,340
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,849
in stock
|
Buy Now | |
element14
from US$0.23
|
1,182
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,182
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
57
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ICC reduced by 50% on 74AC only |
Outputs source/sink 24 mA |
ACT04 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 6 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
Inverter 6-Element CMOS 14-Pin SOIC | RS |
74ACT04 Series 5.5 V Surface Mount Hex Inverter - SOIC-14 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
HEX INVERTER GATE, 1 I/P, NSOIC-14 | element14 |
Logic Inverter Gate, Soic-14 | Newark Electronics |
Inverter 6-Element CMOS 14-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74ACT04SCX?
Additional datasheets, footprints and schematics for 74ACT04SCX are listed on our Part Details page. You can also find images and similar parts to 74ACT04SCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT04SCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT04SCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT04SCX fall under?
The 74ACT04SCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT04SCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT04SCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT04SCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT04SCX have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 74ACT04SCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT04SCX often in real-time on the comparison pages.
What if I can't find stock of 74ACT04SCX?
You can fill out our help required form which you can use to request a quote for 74ACT04SCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.