Status: | Active |
---|---|
Series: | 74ACT04 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
2,500
in stock
|
Buy Now | |
element14
from US$0.25
|
71
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ICC reduced by 50% on 74AC only |
Outputs source/sink 24 mA |
ACT04 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 6 |
IO Max (mA) | 24 |
Package Type | TSSOP-14 WB |
Fact Std Hex Inverter Rohs Compliant: Yes |Onsemi 74ACT04MTCX | Newark Electronics |
Inverter 6-Element CMOS 14-Pin TSSOP T/R | Avnet America |
HEX INVERTER GATE, 1 I/P, TSSOP-14 | element14 |
74ACT04 Series 5.5 V Surface Mount Hex Inverter - TSSOP-14 | Future Electronics |
Where can I find additional details, specifications and documents for a 74ACT04MTCX?
Additional datasheets, footprints and schematics for 74ACT04MTCX are listed on our Part Details page. You can also find images and similar parts to 74ACT04MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT04MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT04MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT04MTCX fall under?
The 74ACT04MTCX is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to 74ACT04MTCX when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT04MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT04MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT04MTCX have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for 74ACT04MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT04MTCX often in real-time on the comparison pages.
What if I can't find stock of 74ACT04MTCX?
You can fill out our help required form which you can use to request a quote for 74ACT04MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.