Status: | Active |
---|---|
Series: | 74ACT00 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Farnell
from US$0.27
|
14,553
in stock
|
Buy Now | |
element14
from US$0.27
|
5,574
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
553
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
336
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
322
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
ICC reduced by 50% |
Outputs source/sink 24 mA |
ACT00 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74ACT00 |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 5.5 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
MISCELLANEOUS MOSFETS | Farnell |
NAND GATE, QUAD, 2 I/P, NSOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Logic Nand Gate, Quad, Soic-14 | Newark Electronics |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R | Avnet Silica |
Quad 2-Input NAND Gate SOIC14 | RS |
74AC Series 5.5 V Surface Mount Quad 2-Input NAND Gate - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a 74ACT00SCX?
Additional datasheets, footprints and schematics for 74ACT00SCX are listed on our Part Details page. You can also find images and similar parts to 74ACT00SCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74ACT00SCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74ACT00SCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74ACT00SCX fall under?
The 74ACT00SCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74ACT00SCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74ACT00SCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74ACT00SCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74ACT00SCX have stock available?
Authorised distributors including Farnell, element14, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 74ACT00SCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74ACT00SCX often in real-time on the comparison pages.
What if I can't find stock of 74ACT00SCX?
You can fill out our help required form which you can use to request a quote for 74ACT00SCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.