74AC32MTCX Standard Logic by ON Semiconductor

Quad 2-Input OR Gate


The AC/ACT32 contains four, 2-input OR gates.

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
4,665
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
4,665
in stock
Buy Now
Logo for element14
element14
from US$0.21
4,665
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
2,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.21
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now

Features

ICC reduced by 50% on 74AC only
Outputs source/sink 24 mA
ACT32 has TTL-compatible inputs
Applications
This product is general usage and suitable for many different applications.

Specifications

Description 74AC32
Compliance Pb-free Halide free
Type OR
Channels 4
VCC Min (V) 2
VCC Max (V) 6
tpd Max (ns) 5.5
IO Max (mA) 24
Package Type TSSOP-14 WB

Alternative Descriptions

Or Gate, Quad, 2 I/P, Tssop-14 | Newark Electronics
OR GATE, QUAD, 2 I/P, TSSOP-14 | element14
OR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | EBV Elektronik
74AC Series 6 V Surface Mount Quad 2-Input OR Gate - TSSOP-14 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 74AC32MTCX?

Additional datasheets, footprints and schematics for 74AC32MTCX are listed on our Part Details page. You can also find images and similar parts to 74AC32MTCX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 74AC32MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC32MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 74AC32MTCX fall under?

The 74AC32MTCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to 74AC32MTCX when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC32MTCX you can contact the distributor directly for product support, shipping queries etc.

Is the 74AC32MTCX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 74AC32MTCX have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for 74AC32MTCX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 74AC32MTCX often in real-time on the comparison pages.

What if I can't find stock of 74AC32MTCX?

You can fill out our help required form which you can use to request a quote for 74AC32MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay