Status: | Active |
---|---|
Series: | 74AC14 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
879
in stock
|
Buy Now | |
element14
from US$0.26
|
879
in stock
|
Buy Now | |
Farnell
from US$0.26
|
879
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ICC reduced by 50% |
Outputs source/sink 24 mA |
74ACT14 has TTL-compatible inputs |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 74AC14 |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 7 |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
74AC Series 6 V SMT Hex Inverter Trigger Input - SOIC-14 | Future Electronics |
Hex Inverter Schmitt Trigger SOIC14 | RS |
Hex Inverter, Schmitt, 1 I/P, Nsoic-14 | Newark Electronics |
HEX INVERTER, SCHMITT, 1 I/P, NSOIC-14 | element14 |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a 74AC14SCX?
Additional datasheets, footprints and schematics for 74AC14SCX are listed on our Part Details page. You can also find images and similar parts to 74AC14SCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74AC14SCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74AC14SCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74AC14SCX fall under?
The 74AC14SCX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to 74AC14SCX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74AC14SCX you can contact the distributor directly for product support, shipping queries etc.
Is the 74AC14SCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 74AC14SCX have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 74AC14SCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74AC14SCX often in real-time on the comparison pages.
What if I can't find stock of 74AC14SCX?
You can fill out our help required form which you can use to request a quote for 74AC14SCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.